Manufacturer: NXP
Win Source Part Number: 129945-BF991,215
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 20mA
Frequency: 100MHz
Current - Test: 10mA
Gain: 29dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 10V
Noise Figure: 0.7dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RF MOSFET 10V SOT143B Product overview: BF991,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF991,215 can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel Dual Gate 10V 10mA 100MHz 29dB SOT-143B
MOSFET NCH DUAL GATE 20V SOT143B
RF MOSFET 10V SOT143B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 129945-BF991,215 | 285-BF991,215 | 568-1970-2-ND | BF991,215 | BF991,215 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF991,215 | 10V MOSFET Transistor | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel Dual Gate | N-Channel; N-Channel Dual Gate | |||
| Package Type | SOT3; SOT-143B | Tape & Reel (TR) | SOT143; TO-253-4, TO-253AA | SOT143; TO-253-4, TO-253AA | TO-253-4, TO-253AA |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||
| Transistor Technology / Material | MOSFET |