RF Mosfet N-Channel JFET SOT-23 (TO-236AB)
RF MOSFET JFET SOT23
JFET N-CH 20V 25MA SOT23
TRANSISTOR, JFET, N-CH, -20V, SOT-23; Breakdown Voltage Vbr:-20V; Zero Gate Voltage Drain Current Idss Min:10mA; Zero Gate Voltage Drain Current Idss Max:25mA; Gate-Source Cutoff Voltage Vgs(off) Max:-1.2V; Transistor Case RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF MOSFET Transistors | Transistors |
| Product Number | BF862,235-ND | BF862,235 | BF862,235 | 31AC6265 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs | Transistor, Jfet, N-Ch, -20V, Sot-23; Breakdown Voltage Vbr Nxp |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 |