NXP Semiconductors SOT23 MOSFET Transistor BF862,215

Description
RF MOSFET JFET SOT23 Product overview: BF862,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF862,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET JFET SOT23 Product overview: BF862,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF862,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 MOSFET Transistor
285-BF862,215
SOT23 MOSFET Transistor 285-BF862,215
RF MOSFET JFET SOT23 Product overview: BF862,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF862,215 can be used for catalog matching and distributor lookup.

RF MOSFET JFET SOT23 Product overview: BF862,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF862,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF862,215 - 097189-BF862,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF862,215
097189-BF862,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF862,215 097189-BF862,215
Manufacturer: NXP Win Source Part Number: 097189-BF862,215 Packaging: Reel - TR Voltage Rating: 20V Current Rating: 25mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Alternative Parts (Cross-Reference): BF862; 2SK123; 2SK0123; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 097189-BF862,215
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 25mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Alternative Parts (Cross-Reference): BF862; 2SK123; 2SK0123;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 568-1968-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-1968-2-ND
RF FETs, MOSFETs 568-1968-2-ND
RF Mosfet N-Channel JFET SOT-23 (TO-236AB)

RF Mosfet N-Channel JFET SOT-23 (TO-236AB)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF862,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF862,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF862,215
RF MOSFET JFET SOT23

RF MOSFET JFET SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-BF862,215 097189-BF862,215 568-1968-2-ND BF862,215
Product Name SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF862,215 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data