NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BF840 BF840

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 234893-BF840 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 380MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 67 @ 1mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 234893-BF840 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 380MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 67 @ 1mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BF840 - 234893-BF840 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF840
234893-BF840
TRANSISTORS - Transistors (BJT) - Single - BF840 234893-BF840
Manufacturer: Nexperia USA Inc. Win Source Part Number: 234893-BF840 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 380MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 67 @ 1mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 234893-BF840
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 67 @ 1mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 0.025A SOT23 Bipolar Transistor
276-BF840
40V 0.025A SOT23 Bipolar Transistor 276-BF840
TRANS NPN 40V 0.025A SOT23 Product overview: BF840 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.025A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.025A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF840 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.025A SOT23 Product overview: BF840 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.025A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.025A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF840 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 234893-BF840 276-BF840
Product Name TRANSISTORS - Transistors (BJT) - Single - BF840 40V 0.025A SOT23 Bipolar Transistor
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data