NXP Semiconductors END - OF - LIFE - BF819 BF819

Description
Manufacturer: NXP Win Source Part Number: 1153119-BF819 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153119-BF819 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BF819 - 1153119-BF819 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BF819
1153119-BF819
END - OF - LIFE - BF819 1153119-BF819
Manufacturer: NXP Win Source Part Number: 1153119-BF819 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1153119-BF819
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1153119-BF819
Product Name END - OF - LIFE - BF819
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers