NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BF723,115 BF723,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 124427-BF723,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Signal Processing, Power Management
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 124427-BF723,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Signal Processing, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BF723,115 - 124427-BF723,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF723,115
124427-BF723,115
TRANSISTORS - Transistors (BJT) - Single - BF723,115 124427-BF723,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 124427-BF723,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Signal Processing, Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 124427-BF723,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Signal Processing, Power Management

Buy Now Datasheet
Single Bipolar Transistors - BF723,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BF723,115
Single Bipolar Transistors BF723,115
NEXPERIA BF723 - SMALL SIGNAL BI

NEXPERIA BF723 - SMALL SIGNAL BI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors
Product Number 124427-BF723,115 BF723,115
Product Name TRANSISTORS - Transistors (BJT) - Single - BF723,115 Single Bipolar Transistors
Polarity PNP; PNP PNP; PNP
Package Type SOT3; SOT-223 SOT223; TO-261-4, TO-261AA
IC(max) 100 milliamps
VCEO 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC856A E6327 - 200471-BC856A E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
2 suppliers
Bipolar Transistors - 155030 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers