NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BF722,115 BF722,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 117847-BF722,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 117847-BF722,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BF722,115 - 117847-BF722,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF722,115
117847-BF722,115
TRANSISTORS - Transistors (BJT) - Single - BF722,115 117847-BF722,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 117847-BF722,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 117847-BF722,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 117847-BF722,115
Product Name TRANSISTORS - Transistors (BJT) - Single - BF722,115
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 43467230 - Radwell International
Fuji Electric Corp. of America
View Details
Transistor, Npn, To-92; Transistor Polarity Nexperia - 51AK5828 - Newark, An Avnet Company
Specs
Transistor Type Transistor, Npn, To-92; Transistor Polarity Nexperia
Polarity NPN
Package Type TO-3; TO-92
View Details