NXP Semiconductors Automotive 300V 0.1A 1200mW Bipolar Transistor BF720+115

Description
Trans GP BJT NPN 300V 0.1A 1200mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BF720+115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.1A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.1A, 1200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF720+115 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 300V 0.1A 1200mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BF720+115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.1A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.1A, 1200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF720+115 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 300V 0.1A 1200mW Bipolar Transistor
276-BF720+115
Automotive 300V 0.1A 1200mW Bipolar Transistor 276-BF720+115
Trans GP BJT NPN 300V 0.1A 1200mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BF720+115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.1A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.1A, 1200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF720+115 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.1A 1200mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BF720+115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.1A, 1200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.1A, 1200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF720+115 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BF720+115 - 234878-BF720+115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF720+115
234878-BF720+115
TRANSISTORS - Transistors (BJT) - Single - BF720+115 234878-BF720+115
Manufacturer: NXP Win Source Part Number: 234878-BF720+115 Family Name: BF720,115 Alternative Parts (Cross-Reference): BF720; SBF720T1G; BF720T1; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 234878-BF720+115
Family Name: BF720,115
Alternative Parts (Cross-Reference): BF720; SBF720T1G; BF720T1;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BF720+115 234878-BF720+115
Product Name Automotive 300V 0.1A 1200mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BF720+115
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 233782-BCP68-16 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details