NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BF570,215 BF570,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097244-BF570,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 490MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Collector Cut-off Current(Max): 400nA (ICBO) Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097244-BF570,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 490MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Collector Cut-off Current(Max): 400nA (ICBO) Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BF570,215 - 097244-BF570,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF570,215
097244-BF570,215
TRANSISTORS - Transistors (BJT) - Single - BF570,215 097244-BF570,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097244-BF570,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 490MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Collector Cut-off Current(Max): 400nA (ICBO) Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097244-BF570,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 490MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Collector Cut-off Current(Max): 400nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 10mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF570,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF570,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF570,215
NEXPERIA BF570 - SMALL SIGNAL BI

NEXPERIA BF570 - SMALL SIGNAL BI

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 097244-BF570,215 BF570,215
Product Name TRANSISTORS - Transistors (BJT) - Single - BF570,215 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1697398 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details