NXP Semiconductors 30V SOT23 MOSFET Transistor BF545A,215

Description
RF MOSFET JFET 30V SOT23 Product overview: BF545A,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF545A,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET JFET 30V SOT23 Product overview: BF545A,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF545A,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V SOT23 MOSFET Transistor
285-BF545A,215
30V SOT23 MOSFET Transistor 285-BF545A,215
RF MOSFET JFET 30V SOT23 Product overview: BF545A,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF545A,215 can be used for catalog matching and distributor lookup.

RF MOSFET JFET 30V SOT23 Product overview: BF545A,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF545A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-6163-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-6163-2-ND
RF FETs, MOSFETs 568-6163-2-ND
RF Mosfet N-Channel JFET SOT-23 (TO-236AB)

RF Mosfet N-Channel JFET SOT-23 (TO-236AB)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF545A,215 - 103365-BF545A,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF545A,215
103365-BF545A,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF545A,215 103365-BF545A,215
Manufacturer: NXP Win Source Part Number: 103365-BF545A,215 Packaging: Reel - TR Voltage Rating: 30V Current Rating: 6.5mA Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 103365-BF545A,215
Packaging: Reel - TR
Voltage Rating: 30V
Current Rating: 6.5mA
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF545A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF545A,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF545A,215
RF MOSFET JFET 30V SOT23

RF MOSFET JFET 30V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-BF545A,215 568-6163-2-ND 103365-BF545A,215 BF545A,215
Product Name 30V SOT23 MOSFET Transistor RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF545A,215 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products