NXP Semiconductors 20V 30MA SOT23 MOSFET Transistor BF513

Description
JFET N-CH 20V 30MA SOT23 Product overview: BF513 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF513 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 20V 30MA SOT23 Product overview: BF513 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF513 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 30MA SOT23 MOSFET Transistor
285-BF513
20V 30MA SOT23 MOSFET Transistor 285-BF513
JFET N-CH 20V 30MA SOT23 Product overview: BF513 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF513 can be used for catalog matching and distributor lookup.

JFET N-CH 20V 30MA SOT23 Product overview: BF513 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF513 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF513 - 201044-BF513 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF513
201044-BF513
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF513 201044-BF513
Manufacturer: NXP Win Source Part Number: 201044-BF513 Packaging: Reel - TR Voltage Rating: 20V Current Rating: 30mA Frequency: 100MHz Current - Test: 5mA Transistor Polarity: N-Channel JFET Voltage - Test: 10V Noise Figure: 1.5dB Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 201044-BF513
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 30mA
Frequency: 100MHz
Current - Test: 5mA
Transistor Polarity: N-Channel JFET
Voltage - Test: 10V
Noise Figure: 1.5dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-BF513 201044-BF513
Product Name 20V 30MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF513
Polarity N-Channel N-Channel; N-Channel JFET
Unlock Full Specs
to access all available technical data