RF Mosfet N-Channel JFET 10V 5mA 100MHz SOT-23 (TO-236AB)
Manufacturer: NXP
Win Source Part Number: 201045-BF513,215
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 30mA
Frequency: 100MHz
Current - Test: 5mA
Transistor Polarity: N-Channel JFET
Voltage - Test: 10V
Noise Figure: 1.5dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
RF MOSFET JFET 10V SOT23 Product overview: BF513,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF513,215 can be used for catalog matching and distributor lookup.
RF MOSFET JFET 10V SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 568-14443-2-ND | 201045-BF513,215 | 285-BF513,215 | BF513,215 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF513,215 | 10V SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Transistor Type | JFET | |||
| Polarity | N-Channel; N-Channel JFET | |||
| V(BR)DSS | 20 volts |