NXP Semiconductors 20V 30MA SOT23 MOSFET Transistor BF511

Description
JFET N-CH 20V 30MA SOT23 Product overview: BF511 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF511 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 20V 30MA SOT23 Product overview: BF511 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF511 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 30MA SOT23 MOSFET Transistor
285-BF511
20V 30MA SOT23 MOSFET Transistor 285-BF511
JFET N-CH 20V 30MA SOT23 Product overview: BF511 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF511 can be used for catalog matching and distributor lookup.

JFET N-CH 20V 30MA SOT23 Product overview: BF511 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF511 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF511 - 094140-BF511 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF511
094140-BF511
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF511 094140-BF511
Manufacturer: NXP Win Source Part Number: 094140-BF511 Packaging: Reel - TR Voltage Rating: 20V Current Rating: 30mA Frequency: 100MHz Current - Test: 5mA Transistor Polarity: N-Channel JFET Voltage - Test: 10V Noise Figure: 1.5dB Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 094140-BF511
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 30mA
Frequency: 100MHz
Current - Test: 5mA
Transistor Polarity: N-Channel JFET
Voltage - Test: 10V
Noise Figure: 1.5dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-BF511 094140-BF511
Product Name 20V 30MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF511
Polarity N-Channel N-Channel; N-Channel JFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108ESCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFP2602-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers