JFET N-CH 20V 30MA SOT23 Product overview: BF510 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30MA, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF510 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 234858-BF510
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 30mA
Frequency: 100MHz
Current - Test: 5mA
Transistor Polarity: N-Channel JFET
Voltage - Test: 10V
Noise Figure: 1.5dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 285-BF510 | 234858-BF510 | BF510 |
| Product Name | 20V 30MA SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF510 | JFETs |
| Polarity | N-Channel | N-Channel; N-Channel JFET | N-Channel; N-Channel |