NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BF422 BF422

Description
Manufacturer: NXP Win Source Part Number: 234855-BF422 Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 830mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 234855-BF422 Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 830mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BF422 - 234855-BF422 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF422
234855-BF422
TRANSISTORS - Transistors (BJT) - Single - BF422 234855-BF422
Manufacturer: NXP Win Source Part Number: 234855-BF422 Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 830mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 234855-BF422
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 830mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 234855-BF422
Product Name TRANSISTORS - Transistors (BJT) - Single - BF422
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100CMY - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type TSSOP8
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
 - 6ED2231S12TXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type PG-DSO-24
View Details
2 suppliers
Transistors - 7MBR50VM120-50 - ODG (Origin Data Global)
Fuji Electric Corp. of America
View Details