NXP Semiconductors 15V 0.1A Bipolar Transistor BF370

Description
TRANS NPN 15V 0.1A SOT54 Product overview: BF370 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF370 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 15V 0.1A SOT54 Product overview: BF370 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF370 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.1A Bipolar Transistor
276-BF370
15V 0.1A Bipolar Transistor 276-BF370
TRANS NPN 15V 0.1A SOT54 Product overview: BF370 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF370 can be used for catalog matching and distributor lookup.

TRANS NPN 15V 0.1A SOT54 Product overview: BF370 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF370 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF370 - 049516-BF370 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF370
049516-BF370
TRANSISTORS - Transistors (BJT) - Single - BF370 049516-BF370
Manufacturer: NXP Win Source Part Number: 049516-BF370 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 500MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Collector Cut-off Current(Max): 400nA (ICBO) Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 049516-BF370
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Collector Cut-off Current(Max): 400nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 10mA, 1V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BF370 049516-BF370
Product Name 15V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BF370
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data