NXP Semiconductors RF FETs, MOSFETs BF245C,112

Description
RF Mosfet N-Channel JFET 15V 100MHz TO-92-3
Request a Quote Datasheet
Description
RF Mosfet N-Channel JFET 15V 100MHz TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-5600-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-5600-ND
RF FETs, MOSFETs 568-5600-ND
RF Mosfet N-Channel JFET 15V 100MHz TO-92-3

RF Mosfet N-Channel JFET 15V 100MHz TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF245C,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF245C,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF245C,112
RF MOSFET JFET 15V TO92-3

RF MOSFET JFET 15V TO92-3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 568-5600-ND BF245C,112
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR024N - 1020746-AUIRFR024N - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 45000 milliwatts
View Details
6 suppliers