NXP Semiconductors 15V MOSFET Transistor BF245A,112

Description
RF MOSFET JFET 15V TO92-3 Product overview: BF245A,112 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245A,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET JFET 15V TO92-3 Product overview: BF245A,112 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245A,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V MOSFET Transistor
285-BF245A,112
15V MOSFET Transistor 285-BF245A,112
RF MOSFET JFET 15V TO92-3 Product overview: BF245A,112 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245A,112 can be used for catalog matching and distributor lookup.

RF MOSFET JFET 15V TO92-3 Product overview: BF245A,112 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF245A,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-5598-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-5598-ND
RF FETs, MOSFETs 568-5598-ND
RF Mosfet N-Channel JFET 15V 100MHz TO-92-3

RF Mosfet N-Channel JFET 15V 100MHz TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF245A,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF245A,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF245A,112
RF MOSFET JFET 15V TO92-3

RF MOSFET JFET 15V TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-BF245A,112 568-5598-ND BF245A,112
Product Name 15V MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details