NXP Semiconductors 6V 400MHZ MOSFET Transistor BF1214

Description
FET RF 6V 400MHZ 6TSSOP Product overview: BF1214 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1214 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET RF 6V 400MHZ 6TSSOP Product overview: BF1214 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1214 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 400MHZ MOSFET Transistor
285-BF1214
6V 400MHZ MOSFET Transistor 285-BF1214
FET RF 6V 400MHZ 6TSSOP Product overview: BF1214 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1214 can be used for catalog matching and distributor lookup.

FET RF 6V 400MHZ 6TSSOP Product overview: BF1214 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1214 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1214 - 201033-BF1214 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1214
201033-BF1214
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1214 201033-BF1214
Manufacturer: NXP Win Source Part Number: 201033-BF1214 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 18mA Gain: 31dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 0.9dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 201033-BF1214
Packaging: Reel - TR
Voltage Rating: 6V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 18mA
Gain: 31dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 0.9dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-BF1214 201033-BF1214
Product Name 6V 400MHZ MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1214
Polarity N-Channel N-Channel; N-Channel Dual Gate
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - LM5101CSD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON10
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - IRAUIRFB8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers