NXP Semiconductors RF FETs, MOSFETs BF1211WR,115

Description
RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB CMPAK-4
Request a Quote Datasheet
Description
RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB CMPAK-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-1961-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-1961-2-ND
RF FETs, MOSFETs 568-1961-2-ND
RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB CMPAK-4

RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB CMPAK-4

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BF1211WR,115
5V MOSFET Transistor 285-BF1211WR,115
RF MOSFET 5V CMPAK-4 Product overview: BF1211WR,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1211WR,115 can be used for catalog matching and distributor lookup.

RF MOSFET 5V CMPAK-4 Product overview: BF1211WR,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1211WR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211WR,115 - 135975-BF1211WR,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211WR,115
135975-BF1211WR,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211WR,115 135975-BF1211WR,115
Manufacturer: NXP Win Source Part Number: 135975-BF1211WR,115 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 15mA Gain: 29dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 0.9dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CMPAK-4 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 135975-BF1211WR,115
Packaging: Reel - TR
Voltage Rating: 6V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 15mA
Gain: 29dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 0.9dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CMPAK-4
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1211WR,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1211WR,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1211WR,115
RF MOSFET 5V CMPAK-4

RF MOSFET 5V CMPAK-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-1961-2-ND 285-BF1211WR,115 135975-BF1211WR,115 BF1211WR,115
Product Name RF FETs, MOSFETs 5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211WR,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SC-82A, SOT-343 Tape & Reel (TR) SOT3; CMPAK-4 SC-82A, SOT-343
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4104-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers