NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211,215 BF1211,215

Description
Manufacturer: NXP Win Source Part Number: 102815-BF1211,215 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 15mA Gain: 29dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 0.9dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 102815-BF1211,215 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 15mA Gain: 29dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 0.9dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211,215 - 102815-BF1211,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211,215
102815-BF1211,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211,215 102815-BF1211,215
Manufacturer: NXP Win Source Part Number: 102815-BF1211,215 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 15mA Gain: 29dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 0.9dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 102815-BF1211,215
Packaging: Reel - TR
Voltage Rating: 6V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 15mA
Gain: 29dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 0.9dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF FETs, MOSFETs - 568-1959-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-1959-2-ND
RF FETs, MOSFETs 568-1959-2-ND
RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB SOT-143B

RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB SOT-143B

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BF1211,215
5V MOSFET Transistor 285-BF1211,215
RF MOSFET 5V SOT143B Product overview: BF1211,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1211,215 can be used for catalog matching and distributor lookup.

RF MOSFET 5V SOT143B Product overview: BF1211,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1211,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1211,215 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1211,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1211,215
RF MOSFET 5V SOT143B

RF MOSFET 5V SOT143B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 102815-BF1211,215 568-1959-2-ND 285-BF1211,215 BF1211,215
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1211,215 RF FETs, MOSFETs 5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel Dual Gate
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFP4004 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers