NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1208,115 BF1208,115

Description
Manufacturer: NXP Win Source Part Number: 102787-BF1208,115 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 19mA Gain: 32dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-666 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 102787-BF1208,115 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 19mA Gain: 32dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-666 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1208,115 - 102787-BF1208,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1208,115
102787-BF1208,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1208,115 102787-BF1208,115
Manufacturer: NXP Win Source Part Number: 102787-BF1208,115 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 19mA Gain: 32dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-666 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 102787-BF1208,115
Packaging: Reel - TR
Voltage Rating: 6V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 19mA
Gain: 32dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 1.3dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-666
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BF1208,115
5V MOSFET Transistor 285-BF1208,115
RF MOSFET 5V SOT666 Product overview: BF1208,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1208,115 can be used for catalog matching and distributor lookup.

RF MOSFET 5V SOT666 Product overview: BF1208,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1208,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - BF1208,115-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BF1208,115-ND
RF FETs, MOSFETs BF1208,115-ND
RF Mosfet N-Channel Dual Gate 5V 19mA 400MHz 32dB SOT-666

RF Mosfet N-Channel Dual Gate 5V 19mA 400MHz 32dB SOT-666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1208,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1208,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1208,115
RF MOSFET 5V SOT666

RF MOSFET 5V SOT666

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 102787-BF1208,115 285-BF1208,115 BF1208,115-ND BF1208,115
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1208,115 5V MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel Dual Gate
Package Type SOT3; SOT-666 Tape & Reel (TR) SOT-563, SOT-666 SOT-563, SOT-666
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data