NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1207 BF1207

Description
Manufacturer: NXP Win Source Part Number: 201031-BF1207 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 18mA Gain: 30dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 201031-BF1207 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 18mA Gain: 30dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1207 - 201031-BF1207 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1207
201031-BF1207
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1207 201031-BF1207
Manufacturer: NXP Win Source Part Number: 201031-BF1207 Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 18mA Gain: 30dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 201031-BF1207
Packaging: Reel - TR
Voltage Rating: 6V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 18mA
Gain: 30dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 1.3dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
6V 400MHZ MOSFET Transistor
285-BF1207
6V 400MHZ MOSFET Transistor 285-BF1207
FET RF 6V 400MHZ 6TSSOP Product overview: BF1207 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1207 can be used for catalog matching and distributor lookup.

FET RF 6V 400MHZ 6TSSOP Product overview: BF1207 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1207 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201031-BF1207 285-BF1207
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1207 6V 400MHZ MOSFET Transistor
Polarity N-Channel; N-Channel Dual Gate N-Channel
Unlock Full Specs
to access all available technical data