Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049083-BF1206F115
Packaging: Tape and Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 6 V
Number of Elements: 2
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-666
Alternative Parts (Cross-Reference): BF1208,115BF1206F,11
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Dual
Max Power Dissipation: 180 mW
Continuous Drain Current (ID): 30 mA
Gate to Source Voltage (Vgs): 10 V
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1049083-BF1206F115 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1206F115 |
| Output Power | ? to 0.1800 watts |