NXP Semiconductors 6V 400MHZ MOSFET Transistor BF1205C

Description
FET RF 6V 400MHZ 6TSSOP Product overview: BF1205C from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1205C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET RF 6V 400MHZ 6TSSOP Product overview: BF1205C from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1205C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 400MHZ MOSFET Transistor
285-BF1205C
6V 400MHZ MOSFET Transistor 285-BF1205C
FET RF 6V 400MHZ 6TSSOP Product overview: BF1205C from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1205C can be used for catalog matching and distributor lookup.

FET RF 6V 400MHZ 6TSSOP Product overview: BF1205C from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 400MHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 400MHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1205C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1205C - 201029-BF1205C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1205C
201029-BF1205C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1205C 201029-BF1205C
Manufacturer: NXP Win Source Part Number: 201029-BF1205C Packaging: Reel - TR Voltage Rating: 6V Current Rating: 30mA Frequency: 400MHz Current - Test: 19mA Gain: 30dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 201029-BF1205C
Packaging: Reel - TR
Voltage Rating: 6V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 19mA
Gain: 30dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 1.3dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-BF1205C 201029-BF1205C
Product Name 6V 400MHZ MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1205C
Polarity N-Channel N-Channel; N-Channel Dual Gate
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
Advanced Linear Devices, Inc.
View Details
MOSFETs - 1574580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details