NXP Semiconductors 5V MOSFET Transistor BF1205,115

Description
RF MOSFET 5V 6TSSOP Product overview: BF1205,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1205,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET 5V 6TSSOP Product overview: BF1205,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1205,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V MOSFET Transistor
285-BF1205,115
5V MOSFET Transistor 285-BF1205,115
RF MOSFET 5V 6TSSOP Product overview: BF1205,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1205,115 can be used for catalog matching and distributor lookup.

RF MOSFET 5V 6TSSOP Product overview: BF1205,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1205,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1205,115 - 097156-BF1205,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1205,115
097156-BF1205,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1205,115 097156-BF1205,115
Manufacturer: NXP Win Source Part Number: 097156-BF1205,115 Packaging: Reel - TR Voltage Rating: 10V Current Rating: 30mA Frequency: 800MHz Current - Test: 12mA Gain: 26dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.2dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 097156-BF1205,115
Packaging: Reel - TR
Voltage Rating: 10V
Current Rating: 30mA
Frequency: 800MHz
Current - Test: 12mA
Gain: 26dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 1.2dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF FETs, MOSFETs - 568-6157-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-6157-2-ND
RF FETs, MOSFETs 568-6157-2-ND
RF Mosfet N-Channel Dual Gate 5V 12mA 800MHz 26dB 6-TSSOP

RF Mosfet N-Channel Dual Gate 5V 12mA 800MHz 26dB 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1205,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1205,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1205,115
RF MOSFET 5V 6TSSOP

RF MOSFET 5V 6TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-BF1205,115 097156-BF1205,115 568-6157-2-ND BF1205,115
Product Name 5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1205,115 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
V(BR)DSS 10 volts
PD 200 milliwatts
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details