RF MOSFET 5V CMPAK-4 Product overview: BF1202WR,135 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1202WR,135 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 108500-BF1202WR,135
Packaging: Reel - TR
Voltage Rating: 10V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 12mA
Gain: 30.5dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 0.9dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CMPAK-4
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
RF Mosfet N-Channel Dual Gate 5V 12mA 400MHz 30.5dB CMPAK-4
RF MOSFET 5V CMPAK-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 285-BF1202WR,135 | 108500-BF1202WR,135 | BF1202WR,135-ND | BF1202WR,135 |
| Product Name | 5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1202WR,135 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 10 volts | |||
| PD | 200 milliwatts | |||
| TJ | -65 C (-85 F) |