RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB CMPAK-4
RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB CMPAK-4
RF MOSFET 5V CMPAK-4 Product overview: BF1201WR,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1201WR,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 097253-BF1201WR,115
Packaging: Reel - TR
Voltage Rating: 10V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 15mA
Gain: 29dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 1dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CMPAK-4
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF MOSFET 5V CMPAK-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-6150-6-ND | 285-BF1201WR,115 | 097253-BF1201WR,115 | BF1201WR,115 | BF1201WR,115 |
| Product Name | RF FETs, MOSFETs | 5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1201WR,115 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SC-82A, SOT-343 | Tape & Reel (TR) | SOT3; CMPAK-4 | DFP4 | SC-82A, SOT-343 |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 10 volts | ||||
| PD | 200 milliwatts |