NXP Semiconductors RF FETs, MOSFETs BF1201R,215

Description
RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB SOT-143R
Request a Quote Datasheet
Description
RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB SOT-143R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-6149-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-6149-2-ND
RF FETs, MOSFETs 568-6149-2-ND
RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB SOT-143R

RF Mosfet N-Channel Dual Gate 5V 15mA 400MHz 29dB SOT-143R

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BF1201R,215
5V MOSFET Transistor 285-BF1201R,215
RF MOSFET 5V SOT143R Product overview: BF1201R,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1201R,215 can be used for catalog matching and distributor lookup.

RF MOSFET 5V SOT143R Product overview: BF1201R,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1201R,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1201R,215 - 096338-BF1201R,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1201R,215
096338-BF1201R,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1201R,215 096338-BF1201R,215
Manufacturer: NXP Win Source Part Number: 096338-BF1201R,215 Packaging: Reel - TR Voltage Rating: 10V Current Rating: 30mA Frequency: 400MHz Current - Test: 15mA Gain: 29dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-143R Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 096338-BF1201R,215
Packaging: Reel - TR
Voltage Rating: 10V
Current Rating: 30mA
Frequency: 400MHz
Current - Test: 15mA
Gain: 29dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 1dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-143R
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1201R,215 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1201R,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1201R,215
RF MOSFET 5V SOT143R

RF MOSFET 5V SOT143R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-6149-2-ND 285-BF1201R,215 096338-BF1201R,215 BF1201R,215
Product Name RF FETs, MOSFETs 5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1201R,215 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT143; SOT-143R Tape & Reel (TR) SOT3; SOT-143R SOT143; SOT-143R
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
MOSFETs - 2420966 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details