NXP Semiconductors RF Mixers - BF1108R BF1108R

Description
Manufacturer: NXP Win Source Part Number: 1153041-BF1108R Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153041-BF1108R Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - BF1108R - 1153041-BF1108R - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - BF1108R
1153041-BF1108R
RF Mixers - BF1108R 1153041-BF1108R
Manufacturer: NXP Win Source Part Number: 1153041-BF1108R Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1153041-BF1108R
Manufacturer Homepage: www.nxp.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Rf Mixer - 861-BF1108R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Mixer
861-BF1108R
Rf Mixer 861-BF1108R
IC RF SWITCH SOT / RF Mixer IC Product overview: BF1108R from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-BF1108R can be used for catalog matching and distributor lookup.

IC RF SWITCH SOT / RF Mixer IC Product overview: BF1108R from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-BF1108R can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - BF1108R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
BF1108R
RF Mixers BF1108R
RF Mixer IC

RF Mixer IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 1153041-BF1108R 861-BF1108R BF1108R
Product Name RF Mixers - BF1108R Rf Mixer RF Mixers
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

20 - 32 GHz (K, Ka Band) Fundamental Mixer MMIC - CMD180C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers
3.2GHZ 15GHZ Rf Mixer - 861-SIM-153LH+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type ISM, VAST, WIFI
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers
Balanced Mixers - NBM-1-6000 - kTB Solutions
Specs
RF 1 to 6000 MHz
LO 1 to 6000 MHz
IF 0.0 to 1000 MHz
View Details