NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1107,215 BF1107,215

Description
Manufacturer: NXP Win Source Part Number: 096595-BF1107,215 Packaging: Reel - TR Voltage Rating: 3V Current Rating: 10mA Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 096595-BF1107,215 Packaging: Reel - TR Voltage Rating: 3V Current Rating: 10mA Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1107,215 - 096595-BF1107,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1107,215
096595-BF1107,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1107,215 096595-BF1107,215
Manufacturer: NXP Win Source Part Number: 096595-BF1107,215 Packaging: Reel - TR Voltage Rating: 3V Current Rating: 10mA Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 096595-BF1107,215
Packaging: Reel - TR
Voltage Rating: 3V
Current Rating: 10mA
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V SOT23 MOSFET Transistor
285-BF1107,215
3V SOT23 MOSFET Transistor 285-BF1107,215
RF MOSFET 3V SOT23 Product overview: BF1107,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1107,215 can be used for catalog matching and distributor lookup.

RF MOSFET 3V SOT23 Product overview: BF1107,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1107,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-6146-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-6146-2-ND
RF FETs, MOSFETs 568-6146-2-ND
RF Mosfet N-Channel SOT-23 (TO-236AB)

RF Mosfet N-Channel SOT-23 (TO-236AB)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1107,215 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1107,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1107,215
RF MOSFET 3V SOT23

RF MOSFET 3V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 096595-BF1107,215 285-BF1107,215 568-6146-2-ND BF1107,215
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1107,215 3V SOT23 MOSFET Transistor RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data