NXP Semiconductors RF FETs, MOSFETs BF1102R,115

Description
RF Mosfet N-Channel Dual Gate 5V 15mA 800MHz 6-TSSOP
Request a Quote Datasheet
Description
RF Mosfet N-Channel Dual Gate 5V 15mA 800MHz 6-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-6142-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-6142-2-ND
RF FETs, MOSFETs 568-6142-2-ND
RF Mosfet N-Channel Dual Gate 5V 15mA 800MHz 6-TSSOP

RF Mosfet N-Channel Dual Gate 5V 15mA 800MHz 6-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1102R,115 - 000202-BF1102R,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1102R,115
000202-BF1102R,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1102R,115 000202-BF1102R,115
Manufacturer: NXP Win Source Part Number: 000202-BF1102R,115 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 40mA Frequency: 800MHz Current - Test: 15mA Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 2dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 000202-BF1102R,115
Packaging: Reel - TR
Voltage Rating: 7V
Current Rating: 40mA
Frequency: 800MHz
Current - Test: 15mA
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 2dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BF1102R,115
5V MOSFET Transistor 285-BF1102R,115
RF MOSFET 5V 6TSSOP Product overview: BF1102R,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1102R,115 can be used for catalog matching and distributor lookup.

RF MOSFET 5V 6TSSOP Product overview: BF1102R,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1102R,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1102R,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1102R,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1102R,115
RF MOSFET 5V 6TSSOP

RF MOSFET 5V 6TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-6142-2-ND 000202-BF1102R,115 285-BF1102R,115 BF1102R,115
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1102R,115 5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data