RF MOSFET 5V 6TSSOP Product overview: BF1102,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1102,115 can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel Dual Gate 5V 15mA 800MHz 6-TSSOP
RF Mosfet N-Channel Dual Gate 5V 15mA 800MHz 6-TSSOP
Win Source Part Number: 969738-BF1102,115
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Voltage - Rated: 7 V
Frequency: 800MHz
Current - Test: 15 mA
Transistor Type: N-Channel Dual Gate
Voltage - Test: 5 V
Noise Figure: 2dB
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40mA
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: NXP USA Inc.
Other Names: 568-6143-6,954-BF110
Base Product Number: BF110
Product Status: Obsolete
RF MOSFET 5V 6TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-BF1102,115 | 568-6143-2-ND | 969738-BF1102,115 | BF1102,115 |
| Product Name | 5V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 7 volts | |||
| PD | 200 milliwatts | |||
| TJ | -65 C (-85 F) | |||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | SOT3 | 6-TSSOP, SC-88, SOT-363 |