NXP Semiconductors 5V MOSFET Transistor BF1101WR,115

Description
RF MOSFET 5V CMPAK-4 Product overview: BF1101WR,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1101WR,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET 5V CMPAK-4 Product overview: BF1101WR,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1101WR,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V MOSFET Transistor
285-BF1101WR,115
5V MOSFET Transistor 285-BF1101WR,115
RF MOSFET 5V CMPAK-4 Product overview: BF1101WR,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1101WR,115 can be used for catalog matching and distributor lookup.

RF MOSFET 5V CMPAK-4 Product overview: BF1101WR,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1101WR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1101WR,115 - 097510-BF1101WR,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1101WR,115
097510-BF1101WR,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1101WR,115 097510-BF1101WR,115
Manufacturer: NXP Win Source Part Number: 097510-BF1101WR,115 Packaging: Reel - TR Voltage Rating: 7V Current Rating: 30mA Frequency: 800MHz Current - Test: 12mA Transistor Polarity: N-Channel Dual Gate Voltage - Test: 5V Noise Figure: 1.7dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CMPAK-4 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 097510-BF1101WR,115
Packaging: Reel - TR
Voltage Rating: 7V
Current Rating: 30mA
Frequency: 800MHz
Current - Test: 12mA
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 5V
Noise Figure: 1.7dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CMPAK-4
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF FETs, MOSFETs - 568-6140-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-6140-2-ND
RF FETs, MOSFETs 568-6140-2-ND
RF Mosfet N-Channel Dual Gate 5V 12mA 800MHz CMPAK-4

RF Mosfet N-Channel Dual Gate 5V 12mA 800MHz CMPAK-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1101WR,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1101WR,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1101WR,115
RF MOSFET 5V CMPAK-4

RF MOSFET 5V CMPAK-4

Supplier's Site
MOSFET N-CH 7V DUAL SOT343R - 568-BF1101WR,115 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 7V DUAL SOT343R
568-BF1101WR,115
MOSFET N-CH 7V DUAL SOT343R 568-BF1101WR,115
MOSFET N-CH 7V DUAL SOT343R

MOSFET N-CH 7V DUAL SOT343R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BF1101WR,115 097510-BF1101WR,115 568-6140-2-ND BF1101WR,115 568-BF1101WR,115
Product Name 5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1101WR,115 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 7V DUAL SOT343R
Package Type Tape & Reel (TR) SOT3; CMPAK-4 SC-82A, SOT-343 SC-82A, SOT-343
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel Dual Gate
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details