NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1100 BF1100

Description
Manufacturer: NXP Win Source Part Number: 234827-BF1100 Packaging: Reel - TR Voltage Rating: 14V Current Rating: 30mA Frequency: 800MHz Current - Test: 10mA Transistor Polarity: N-Channel Dual Gate Voltage - Test: 9V Noise Figure: 2dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CMPAK-4 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 234827-BF1100 Packaging: Reel - TR Voltage Rating: 14V Current Rating: 30mA Frequency: 800MHz Current - Test: 10mA Transistor Polarity: N-Channel Dual Gate Voltage - Test: 9V Noise Figure: 2dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CMPAK-4 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1100 - 234827-BF1100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1100
234827-BF1100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1100 234827-BF1100
Manufacturer: NXP Win Source Part Number: 234827-BF1100 Packaging: Reel - TR Voltage Rating: 14V Current Rating: 30mA Frequency: 800MHz Current - Test: 10mA Transistor Polarity: N-Channel Dual Gate Voltage - Test: 9V Noise Figure: 2dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CMPAK-4 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 234827-BF1100
Packaging: Reel - TR
Voltage Rating: 14V
Current Rating: 30mA
Frequency: 800MHz
Current - Test: 10mA
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 9V
Noise Figure: 2dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CMPAK-4
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
14V 30MA MOSFET Transistor
285-BF1100
14V 30MA MOSFET Transistor 285-BF1100
MOSFET N-CH 14V 30MA SOT343R Product overview: BF1100 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V, 30MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14V, 30MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 14V 30MA SOT343R Product overview: BF1100 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V, 30MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14V, 30MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 234827-BF1100 285-BF1100
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1100 14V 30MA MOSFET Transistor
Polarity N-Channel; N-Channel Dual Gate N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

80 V, P-channel Trench MOSFET - BUK6Y55-80PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -80 volts
IDSS -35000 milliamps
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers