NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BCX71H BCX71H

Description
Manufacturer: NXP Win Source Part Number: 1152494-BCX71H Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857; BC860; BC857B; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152494-BCX71H Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857; BC860; BC857B; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCX71H - 1152494-BCX71H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX71H
1152494-BCX71H
TRANSISTORS - Transistors (BJT) - Single - BCX71H 1152494-BCX71H
Manufacturer: NXP Win Source Part Number: 1152494-BCX71H Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BC857; BC860; BC857B; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1152494-BCX71H
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BC857; BC860; BC857B;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152494-BCX71H
Product Name TRANSISTORS - Transistors (BJT) - Single - BCX71H
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers