The BCX70K is a general purpose NPN silicon transistor in a SOT-23 package, with a collector-emitter voltage rating of 45 V, a collector current of 200 mA, and a power dissipation of 350 mW. It features a DC current gain (hFE) of 100 to 630, a collector-emitter saturation voltage of 0.35 V to 0.55 V, and a current gain bandwidth product of 125 MHz. The device has a storage temperature range of -55 °C to 150 °C and meets RoHS standards.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX70K,235 |
| Polarity | NPN |