NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BCX56-16 BCX56-16

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095405-BCX56-16 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Family Name: BCX56-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BCX 56 E6327XT; BCX5610E6327XT; BCX5610E6327; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095405-BCX56-16 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Family Name: BCX56-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BCX 56 E6327XT; BCX5610E6327XT; BCX5610E6327; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BCX56-16 is an NPN medium power transistor in the SOT89 (SC-62/TO-243) package with an exposed heatsink for improved thermal conductivity. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The DC current gain hFE is specified between 100 and 250 at VCE = 2 V and IC = 150 mA. Maximum power dissipation is 1.35 W under optimal mounting conditions. The device is AEC-Q101 qualified for automotive applications and operates with a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

BCX56-16 is an NPN medium power transistor in the SOT89 (SC-62/TO-243) package with an exposed heatsink for improved thermal conductivity. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The DC current gain hFE is specified between 100 and 250 at VCE = 2 V and IC = 150 mA. Maximum power dissipation is 1.35 W under optimal mounting conditions. The device is AEC-Q101 qualified for automotive applications and operates with a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCX56-16 - 095405-BCX56-16 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX56-16
095405-BCX56-16
TRANSISTORS - Transistors (BJT) - Single - BCX56-16 095405-BCX56-16
Manufacturer: Nexperia USA Inc. Win Source Part Number: 095405-BCX56-16 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Family Name: BCX56-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BCX 56 E6327XT; BCX5610E6327XT; BCX5610E6327; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095405-BCX56-16
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Family Name: BCX56-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BCX 56 E6327XT; BCX5610E6327XT; BCX5610E6327;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 095405-BCX56-16
Product Name TRANSISTORS - Transistors (BJT) - Single - BCX56-16
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products