NXP Semiconductors Automotive 80V 1A 1350mW Bipolar Transistor BCX56+115

Description
Trans GP BJT NPN 80V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56+115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56+115 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56+115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56+115 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 80V 1A 1350mW Bipolar Transistor
276-BCX56+115
Automotive 80V 1A 1350mW Bipolar Transistor 276-BCX56+115
Trans GP BJT NPN 80V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56+115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56+115 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 1350mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56+115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1350mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56+115 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234055-BCX56+115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234055-BCX56+115
Discrete Semiconductor Products 234055-BCX56+115
Manufacturer: NXP Win Source Part Number: 234055-BCX56+115 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX56,115 Alternative Parts (Cross-Reference): BCX56; BCX56,120; BCX56/T1; BCX56T; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: NXP
Win Source Part Number: 234055-BCX56+115
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCX56,115
Alternative Parts (Cross-Reference): BCX56; BCX56,120; BCX56/T1; BCX56T;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCX56+115 234055-BCX56+115
Product Name Automotive 80V 1A 1350mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697300P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
NPN general purpose double transistor - BC846SZ - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
7 suppliers
Single Bipolar Transistors - BC850BWE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers