NXP Semiconductors END - OF - LIFE - BCX56-10 BCX56-10

Description
Manufacturer: NXP Win Source Part Number: 1152479-BCX56-10 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152479-BCX56-10 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BCX56-10 - 1152479-BCX56-10 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCX56-10
1152479-BCX56-10
END - OF - LIFE - BCX56-10 1152479-BCX56-10
Manufacturer: NXP Win Source Part Number: 1152479-BCX56-10 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: NXP
Win Source Part Number: 1152479-BCX56-10
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152479-BCX56-10
Product Name END - OF - LIFE - BCX56-10
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V MOSFET Transistor - 289-AUIRF7316QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
6 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details