NXP Semiconductors END - OF - LIFE - BCX55-10 BCX55-10

Description
Manufacturer: NXP Win Source Part Number: 1152477-BCX55-10 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152477-BCX55-10 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BCX55-10 - 1152477-BCX55-10 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCX55-10
1152477-BCX55-10
END - OF - LIFE - BCX55-10 1152477-BCX55-10
Manufacturer: NXP Win Source Part Number: 1152477-BCX55-10 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: NXP
Win Source Part Number: 1152477-BCX55-10
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152477-BCX55-10
Product Name END - OF - LIFE - BCX55-10
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers