NXP Semiconductors END - OF - LIFE - BCW72 BCW72

Description
Manufacturer: NXP Win Source Part Number: 1152456-BCW72 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152456-BCW72 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BCW72 - 1152456-BCW72 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCW72
1152456-BCW72
END - OF - LIFE - BCW72 1152456-BCW72
Manufacturer: NXP Win Source Part Number: 1152456-BCW72 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1152456-BCW72
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152456-BCW72
Product Name END - OF - LIFE - BCW72
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers