BCW68F is a PNP general-purpose transistor in a SOT23 (TO-236AB) surface-mounted package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -800 mA, with a peak collector current of -1 A for pulses up to 1 ms. It has a DC current gain (hFE) between 100 and 250 at VCE = -1 V and IC = -100 mA, is AEC-Q101 qualified, and dissipates up to 250 mW at ambient temperatures below 25 °C. Thermal resistance from junction to ambient is 500 K/W on an FR4 PCB.
BCW68 - 45 V, 800 mA PNP general-purpose transistor
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BCW68F,215 |
| Polarity | PNP |