NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BCW60C,235 BCW60C,235

Description
Small Signal Bipolar Transistor, 0.1A, 32V, NPN, TO-236AB
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A, 32V, NPN, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BCW60C,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 32V, NPN, TO-236AB

Small Signal Bipolar Transistor, 0.1A, 32V, NPN, TO-236AB

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW60C,235 - 096797-BCW60C,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW60C,235
096797-BCW60C,235
TRANSISTORS - Transistors (BJT) - Single - BCW60C,235 096797-BCW60C,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096797-BCW60C,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096797-BCW60C,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number BCW60C,235 096797-BCW60C,235
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW60C,235
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data