NXP Semiconductors Automotive 32V 0.1A 250mW Bipolar Transistor BCW60B+215

Description
Trans GP BJT NPN 32V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCW60B+215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60B+215 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 32V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCW60B+215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60B+215 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 32V 0.1A 250mW Bipolar Transistor
276-BCW60B+215
Automotive 32V 0.1A 250mW Bipolar Transistor 276-BCW60B+215
Trans GP BJT NPN 32V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCW60B+215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60B+215 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 32V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCW60B+215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 32V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60B+215 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234014-BCW60B+215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234014-BCW60B+215
Discrete Semiconductor Products 234014-BCW60B+215
Manufacturer: NXP Win Source Part Number: 234014-BCW60B+215 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCW60B,215 Alternative Parts (Cross-Reference): BCW60B; BCW60B,235; BC849BMTF/BD; BC848B_R2_00001; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 234014-BCW60B+215
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCW60B,215
Alternative Parts (Cross-Reference): BCW60B; BCW60B,235; BC849BMTF/BD; BC848B_R2_00001;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCW60B+215 234014-BCW60B+215
Product Name Automotive 32V 0.1A 250mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

50V Bipolar Transistor - 292-BCR192WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
6 suppliers
Bipolar Transistors - 1219418 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers