NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BCW32 BCW32

Description
Manufacturer: NXP Win Source Part Number: 1152424-BCW32 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152424-BCW32 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCW32 - 1152424-BCW32 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW32
1152424-BCW32
TRANSISTORS - Transistors (BJT) - Single - BCW32 1152424-BCW32
Manufacturer: NXP Win Source Part Number: 1152424-BCW32 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1152424-BCW32
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152424-BCW32
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW32
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details