NXP Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BCW32,215

Description
Win Source Part Number: 1160051-BCW32,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 210mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP Semiconductors Other Names: 2156-BCW32,215-954
Request a Quote Datasheet
Description
Win Source Part Number: 1160051-BCW32,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 210mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP Semiconductors Other Names: 2156-BCW32,215-954
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1160051-BCW32,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1160051-BCW32,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1160051-BCW32,215
Win Source Part Number: 1160051-BCW32,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 210mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: NXP Semiconductors Other Names: 2156-BCW32,215-954

Win Source Part Number: 1160051-BCW32,215
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 32 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 210mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: NXP Semiconductors
Other Names: 2156-BCW32,215-954

Buy Now Datasheet
Single Bipolar Transistors - BCW32,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCW32,215
Single Bipolar Transistors BCW32,215
NEXPERIA BCW32 - SMALL SIGNAL BI

NEXPERIA BCW32 - SMALL SIGNAL BI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1160051-BCW32,215 BCW32,215
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors
Polarity NPN NPN; NPN
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps 100 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
Discrete Semiconductor Products - 232167-BC817-25E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
Bipolar Transistors - 6697470P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details