PNP general purpose transistor in a SOT23 surface-mounted package, rated for a maximum collector current of 100 mA and collector-emitter voltage of 32 V. The device has a DC current gain (hFE) ranging from 215 to 500 at I_C = -2 mA and V_CE = -5 V, with a collector-emitter saturation voltage of up to 150 mV under I_C = -50 mA and I_B = -2.5 mA. It meets IEC 60134 for limiting values and is rated for a junction temperature up to 150 °C. The package is compliant with SOT23/TO-236AB dimensions.
Small Signal Bipolar Transistor, 0.1A, 32V, PNP, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCW30,235 |
| Polarity | PNP |