BCV65 is a matched NPN/PNP general-purpose transistor pair in a small SOT143B surface-mounted package, designed for switching and amplification applications. Each transistor has a maximum collector-emitter voltage of 30 V and a maximum collector current of 100 mA. The device is AEC-Q101 qualified and supports a total power dissipation of 250 mW at 25°C ambient temperature. The package measures 2.8 mm in length and 1.9 mm in width, with four leads arranged for common base and common emitter connections.
TRANS NPN/PNP 30V 0.1A SOT143B Product overview: BCV65 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV65 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-BCV65 |
| Product Name | 30V 0.1A Bipolar Transistor |
| Polarity | NPN; PNP |