NXP Semiconductors 30V 6V 0.1A Bipolar Transistor BCV63

Description
TRANS 2NPN 30V/6V 0.1A SOT143B Product overview: BCV63 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 6V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV63 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 30V/6V 0.1A SOT143B Product overview: BCV63 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 6V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV63 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6V 0.1A Bipolar Transistor
277-BCV63
30V 6V 0.1A Bipolar Transistor 277-BCV63
TRANS 2NPN 30V/6V 0.1A SOT143B Product overview: BCV63 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 6V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV63 can be used for catalog matching and distributor lookup.

TRANS 2NPN 30V/6V 0.1A SOT143B Product overview: BCV63 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 6V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCV63 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BCV63 - 234006-BCV63 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BCV63
234006-BCV63
TRANSISTORS - Transistors (BJT) - Arrays - BCV63 234006-BCV63
Manufacturer: Nexperia USA Inc. Win Source Part Number: 234006-BCV63 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143B Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 200 @ 2mA, 700mV Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 234006-BCV63
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V, 6V
Max Vce (sat): 650mV @ 5mA, 100mA / 250mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 200 @ 2mA, 700mV
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 277-BCV63 234006-BCV63
Product Name 30V 6V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - BCV63
Polarity NPN NPN; 2 NPN (Dual)
Unlock Full Specs
to access all available technical data